Indesit logo

Indesit WIDXE 146 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82593
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit WIDXE 146 washer dryer Freestanding Front-load White:

Indesit WIDXE 146, Front-load, Freestanding, White, Left, 5 kg, 1400 RPM

Long summary description Indesit WIDXE 146 washer dryer Freestanding Front-load White:

Indesit WIDXE 146. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Water consumption washing: 39 L, Water consumption washing & drying: 76 L, Energy consumption washing per cycle: 1,02 kWh. Depth: 535 mm, Width: 595 mm, Height: 850 mm. Washing class: B, Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.