Indesit logo

Indesit VIA 640 C Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113093
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit VIA 640 C Black Built-in Zone induction hob 4 zone(s):

Indesit VIA 640 C, Black, Built-in, Zone induction hob, Glass, 4 zone(s), 4 zone(s)

Long summary description Indesit VIA 640 C Black Built-in Zone induction hob 4 zone(s):

Indesit VIA 640 C. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 590 mm, Depth: 53 mm, Height: 520 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.