Indesit logo

Indesit TDFP 57BP96 EU dishwasher Freestanding 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59158
Info modified on:
27 May 2024, 13:02:27
Short summary description Indesit TDFP 57BP96 EU dishwasher Freestanding 14 place settings:

Indesit TDFP 57BP96 EU, Freestanding, Full size (60 cm), White, White, Buttons, LED

Long summary description Indesit TDFP 57BP96 EU dishwasher Freestanding 14 place settings:

Indesit TDFP 57BP96 EU. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 14 place settings, Noise level: 46 dB, Dishwashing programs: Eco, Intensive, Normal, Soak. Energy consumption per cycle: 0,93 kWh, Connected load: 1900 W, Power consumption (off): 0,5 W. Width: 600 mm, Depth: 600 mm, Height: 820 mm. Package weight: 49 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.