Indesit logo

Indesit Maxi PWE 7128 W (EU) washing machine Front-load 7 kg 1200 RPM White

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70479
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Indesit Maxi PWE 7128 W (EU) washing machine Front-load 7 kg 1200 RPM White:

Indesit Maxi PWE 7128 W (EU), Front-load, 7 kg, B, 1200 RPM, White

Long summary description Indesit Maxi PWE 7128 W (EU) washing machine Front-load 7 kg 1200 RPM White:

Indesit Maxi PWE 7128 W (EU). Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 550 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.