Indesit logo

Indesit IWC 61051 EU washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114875
Info modified on:
07 May 2025, 17:42:49
Short summary description Indesit IWC 61051 EU washing machine Front-load 6 kg 1000 RPM White:

Indesit IWC 61051 EU, Front-load, 6 kg, C, 74 dB, 1000 RPM, 196 kWh

Long summary description Indesit IWC 61051 EU washing machine Front-load 6 kg 1000 RPM White:

Indesit IWC 61051 EU. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 74 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 8643 L. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.