Indesit logo

Indesit IWC 7123 washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93690
Info modified on:
08 May 2025, 09:40:26
Short summary description Indesit IWC 7123 washing machine Front-load 7 kg 1200 RPM White:

Indesit IWC 7123, Front-load, 7 kg, B, 78 dB, 1200 RPM, 9460 L

Long summary description Indesit IWC 7123 washing machine Front-load 7 kg 1200 RPM White:

Indesit IWC 7123. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual water consumption washing: 9460 L. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.