iiyama ProLite E2208HDS-2, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black
iiyama ProLite E2208HDS-2. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black