iiyama ProLite E1706S-1, 43,2 cm (17"), 1280 x 1024 pixels, 2 ms, Black
iiyama ProLite E1706S-1. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 2 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 155°. Product colour: Black