iiyama ProLite B2712HDS-B1, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, 2 ms, Black
iiyama ProLite B2712HDS-B1. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. Product colour: Black