Hypertec HYEU313330002, 2 GB, 1 x 2 GB, DDR3, 1333 MHz, 240-pin DIMM
Hypertec HYEU313330002. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory speed: 1333 MHz, Memory form factor: 240-pin DIMM