Huawei Y5 2019, 14,5 cm (5.71"), 2 GB, 32 GB, 13 MP, Android 9.0, Black
Huawei Y5 2019. Display diagonal: 14,5 cm (5.71"), Display resolution: 1520 x 720 pixels. Processor frequency: 2 GHz, Processor type: MediaTek, Processor: MT6761. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system software: Android 9.0. Battery capacity: 3020 mAh. Product colour: Black. Weight: 146 g