Huawei PAC-350WB-L, Power supply, Grey, Over current, Over voltage, Overheating, Short circuit, Under voltage, AR2240 AR2240C AR3260, 350 W, 90 - 264 V
Huawei PAC-350WB-L. Product type: Power supply, Product colour: Grey, Power protection features: Over current, Over voltage, Overheating, Short circuit, Under voltage. Total power: 350 W, AC input voltage: 90 - 264 V, AC input frequency: 47/63 Hz. Width: 201 mm, Depth: 253 mm, Height: 40 mm