HP logo

HP mt42 AMD PRO A8 PRO A8-8600B Mobile thin client 35,6 cm (14") Full HD 4 GB DDR3L-SDRAM 32 GB SSD Windows Embedded Standard 7E Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109355
Info modified on:
23 Jan 2025, 19:07:06
Short summary description HP mt42 AMD PRO A8 PRO A8-8600B Mobile thin client 35,6 cm (14") Full HD 4 GB DDR3L-SDRAM 32 GB SSD Windows Embedded Standard 7E Silver:

HP mt42, AMD PRO A8, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description HP mt42 AMD PRO A8 PRO A8-8600B Mobile thin client 35,6 cm (14") Full HD 4 GB DDR3L-SDRAM 32 GB SSD Windows Embedded Standard 7E Silver:

HP mt42. Product type: Mobile thin client, Form factor: Clamshell. Processor type: AMD PRO A8, Processor: PRO A8-8600B, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R6. Operating system software: Windows Embedded Standard 7E. Product colour: Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.