HP logo

HP mt42 AMD PRO A8 PRO A8-8600B Mobile thin client 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 32 GB SSD Windows 10 IoT Core Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81897
Info modified on:
01 Feb 2025, 05:51:41
Short summary description HP mt42 AMD PRO A8 PRO A8-8600B Mobile thin client 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 32 GB SSD Windows 10 IoT Core Silver:

HP mt42, AMD PRO A8, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 32 GB

Long summary description HP mt42 AMD PRO A8 PRO A8-8600B Mobile thin client 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 32 GB SSD Windows 10 IoT Core Silver:

HP mt42. Product type: Mobile thin client, Form factor: Clamshell. Processor type: AMD PRO A8, Processor: PRO A8-8600B, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R6. Operating system software: Windows 10 IoT Core. Product colour: Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.