HP logo

HP Z640 Intel Xeon E5 v3 E5-1650V3 32 GB DDR4-SDRAM 256 GB SSD Linux Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74190
Info modified on:
14 Mar 2024, 17:43:00
Short summary description HP Z640 Intel Xeon E5 v3 E5-1650V3 32 GB DDR4-SDRAM 256 GB SSD Linux Tower Workstation Black:

HP Z640, 3,5 GHz, Intel Xeon E5 v3, 32 GB, 256 GB, DVD±RW, Linux

Long summary description HP Z640 Intel Xeon E5 v3 E5-1650V3 32 GB DDR4-SDRAM 256 GB SSD Linux Tower Workstation Black:

HP Z640. Processor frequency: 3,5 GHz, Processor type: Intel Xeon E5 v3, Processor: E5-1650V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drives: DVD±RW. Operating system software: Linux. Power supply: 925 W. Form factor: Tower. Product type: Workstation. Weight: 15 kg. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.