HP logo

HP Pro 3130 MT Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121411
Info modified on:
14 Mar 2024, 17:32:36
Short summary description HP Pro 3130 MT Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Mini Tower PC Black:

HP Pro 3130 MT, 3,2 GHz, Intel® Core™ i5, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3130 MT Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Mini Tower PC Black:

HP Pro 3130 MT. Processor frequency: 3,2 GHz, Processor type: Intel® Core™ i5, Processor: i5-650. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Form factor: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.