HP logo

HP 364XL CMYK Cartridge Mailable Combo 4-Pack ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50054
Info modified on:
14 Mar 2024, 18:21:55
Short summary description HP 364XL CMYK Cartridge Mailable Combo 4-Pack ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow:

HP 364XL CMYK Cartridge Mailable Combo 4-Pack, High (XL) Yield, Black, Cyan, Magenta, Yellow, 750 ml, 550 ml, Multi pack

Long summary description HP 364XL CMYK Cartridge Mailable Combo 4-Pack ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow:

HP 364XL CMYK Cartridge Mailable Combo 4-Pack. Cartridge capacity: High (XL) Yield, Black ink volume: 750 ml, Supply type: Multi pack, Colour ink volume: 550 ml, Colour(s) of print cartridges: Black, Cyan, Magenta, Yellow

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.