HP logo

HP Z420 Intel® Xeon® E5 Family E5-1620 16 GB DDR3-SDRAM 256 GB SSD AMD FirePro W7000 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45938
Info modified on:
07 Oct 2024, 18:04:02
End of life date:
05 Apr 2014
Short summary description HP Z420 Intel® Xeon® E5 Family E5-1620 16 GB DDR3-SDRAM 256 GB SSD AMD FirePro W7000 Windows 7 Professional Mini Tower Workstation Black:

HP Z420, 3,6 GHz, Intel® Xeon® E5 Family, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z420 Intel® Xeon® E5 Family E5-1620 16 GB DDR3-SDRAM 256 GB SSD AMD FirePro W7000 Windows 7 Professional Mini Tower Workstation Black:

HP Z420. Processor frequency: 3,6 GHz, Processor type: Intel® Xeon® E5 Family, Processor: E5-1620. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drives: DVD Super Multi. Discrete graphics card model: AMD FirePro W7000. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 600 W. Form factor: Mini Tower. Product type: Workstation

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.