HP logo

HP Compaq Elite 8000 Elite Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44683
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Elite 8000 Elite Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC Black:

HP Compaq Elite 8000 Elite, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8000 Elite Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC Black:

HP Compaq Elite 8000 Elite. Processor frequency: 3 GHz, Processor type: Intel® Core™2 Duo, Processor: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drives: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system software: Windows 7 Professional. Product type: PC. Weight: 3 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.