HP logo

HP Powerup backpack Black Canvas

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164471
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2018
Short summary description HP Powerup backpack Black Canvas:

HP Powerup, 43,9 cm (17.3"), Notebook compartment, Canvas

Long summary description HP Powerup backpack Black Canvas:

HP Powerup. Product main colour: Black, Coloration: Monochromatic, Maximum screen size: 43,9 cm (17.3"). Width: 500 mm, Depth: 330 mm, Height: 160 mm. Package weight: 1,97 kg. Disk material: Canvas

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.