HP logo

HP Compaq Presario CQ60-425SL AMD Athlon X2 Dual-Core 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98564
Info modified on:
22 Jan 2025, 05:00:39
Short summary description HP Compaq Presario CQ60-425SL AMD Athlon X2 Dual-Core 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black:

HP Compaq Presario CQ60-425SL, AMD Athlon X2 Dual-Core, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Compaq Presario CQ60-425SL AMD Athlon X2 Dual-Core 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black:

HP Compaq Presario CQ60-425SL. Form factor: Clamshell. Processor type: AMD Athlon X2 Dual-Core, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system software: Windows Vista Home Premium. Product colour: Black. Weight: 2,96 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.