HP logo

HP ProDesk 600 G2 SFF Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20963
Info modified on:
14 Mar 2024, 19:11:26
Short summary description HP ProDesk 600 G2 SFF Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop PC Black:

HP ProDesk 600 G2 SFF, 3,7 GHz, Intel® Core™ i3, 8 GB, 500 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP ProDesk 600 G2 SFF Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop PC Black:

HP ProDesk 600 G2 SFF. Processor frequency: 3,7 GHz, Processor type: Intel® Core™ i3, Processor: i3-6100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Form factor: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.