HP logo

HP EliteBook Folio G1 Intel® Core™ m5 m5-6Y54 Laptop 31,8 cm (12.5") Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33286
Info modified on:
01 Feb 2025, 05:20:23
Short summary description HP EliteBook Folio G1 Intel® Core™ m5 m5-6Y54 Laptop 31,8 cm (12.5") Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Silver:

HP EliteBook Folio G1, Intel® Core™ m5, 1,1 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP EliteBook Folio G1 Intel® Core™ m5 m5-6Y54 Laptop 31,8 cm (12.5") Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Silver:

HP EliteBook Folio G1. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ m5, Processor: m5-6Y54, Processor frequency: 1,1 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system software: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.