HP logo

HP rp RP9 G1 9018 i3-6100 3,7 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77751
Info modified on:
13 Jun 2025, 16:56:53
End of life date:
30 Nov 2021
Short summary description HP rp RP9 G1 9018 i3-6100 3,7 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen Black:

HP rp RP9 G1 9018, 47 cm (18.5"), 1366 x 768 pixels, 450 cd/m², Projected capacitive system, i3-6100, Intel

Long summary description HP rp RP9 G1 9018 i3-6100 3,7 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen Black:

HP rp RP9 G1 9018. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Display brightness: 450 cd/m². Processor: i3-6100, Processor manufacturer: Intel, Processor frequency: 3,7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum memory: 32 GB. Total storage capacity: 500 GB, Storage media: HDD, Hard drive capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 530

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.