HP logo

HP EliteBook Folio 1040 G3 Intel® Core™ i5 i5-6200U Ultrabook 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51583
Info modified on:
24 Jan 2025, 20:20:49
Short summary description HP EliteBook Folio 1040 G3 Intel® Core™ i5 i5-6200U Ultrabook 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 1040 G3, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP EliteBook Folio 1040 G3 Intel® Core™ i5 i5-6200U Ultrabook 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 1040 G3. Product type: Ultrabook, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system software: Windows 7 Professional. Product colour: Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.