HP logo

HP ProBook 640 G2 + UltraSlim Docking Station Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83472
Info modified on:
01 Feb 2025, 05:23:43
Short summary description HP ProBook 640 G2 + UltraSlim Docking Station Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 640 G2 + UltraSlim Docking Station, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 640 G2 + UltraSlim Docking Station Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 640 G2 + UltraSlim Docking Station. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD-ROM. On-board graphics card model: Intel® HD Graphics 520. Operating system software: Windows 7 Professional. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.