HP logo

Samsung MultiXpress SL-X3280NR Laser A3 1200 x 1200 DPI 28 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11943
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
13 Nov 2017
Short summary description Samsung MultiXpress SL-X3280NR Laser A3 1200 x 1200 DPI 28 ppm:

Samsung MultiXpress SL-X3280NR, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Black, White

Long summary description Samsung MultiXpress SL-X3280NR Laser A3 1200 x 1200 DPI 28 ppm:

Samsung MultiXpress SL-X3280NR. Print technology: Laser, Printing: Colour printing, Resolution (maximum): 1200 x 1200 DPI, Print speed colour (normal, A4/US Letter): 28 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.