HP logo

HP Compaq NC Compaq nc8430 Notebook PC

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102125
Info modified on:
24 Jan 2025, 20:26:11
End of life date:
01 Dec 2007
Short summary description HP Compaq NC Compaq nc8430 Notebook PC:

HP Compaq NC Compaq nc8430 Notebook PC, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1 GB, 100 GB, Windows XP Professional

Long summary description HP Compaq NC Compaq nc8430 Notebook PC:

HP Compaq NC Compaq nc8430 Notebook PC. Processor type: Intel® Core™2 Duo, Processor: T7200, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drives: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system software: Windows XP Professional. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.