HP logo

HP PSC 1215 Inkjet A4 600 x 600 DPI 7,8 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107702
Info modified on:
10 Jul 2023, 20:07:51
End of life date:
01 Jun 2005
Short summary description HP PSC 1215 Inkjet A4 600 x 600 DPI 7,8 ppm:

HP PSC 1215, Inkjet, Colour printing, 600 x 600 DPI, Colour copying, A4, Silver, White

Long summary description HP PSC 1215 Inkjet A4 600 x 600 DPI 7,8 ppm:

HP PSC 1215. Print technology: Inkjet, Printing: Colour printing, Resolution (maximum): 600 x 600 DPI, Print speed colour (normal, A4/US Letter): 3,6 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Silver, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.