HP logo

HP K3010 keyboard Office USB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
253654
Info modified on:
13 May 2024, 22:37:50
End of life date:
30 Sept 2018
Short summary description HP K3010 keyboard Office USB Black:

HP K3010, Full-size (100%), Wired, USB, Black

Long summary description HP K3010 keyboard Office USB Black:

HP K3010. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Recommended usage: Office. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.