HP logo

HP Pavilion 27-n105a Intel® Core™ i7 i7-6700T 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 2 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18768
Info modified on:
14 Mar 2024, 19:48:45
Short summary description HP Pavilion 27-n105a Intel® Core™ i7 i7-6700T 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 2 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) Silver:

HP Pavilion 27-n105a, 68,6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 2 TB, Windows 10 Home

Long summary description HP Pavilion 27-n105a Intel® Core™ i7 i7-6700T 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 2 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) Silver:

HP Pavilion 27-n105a. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor type: Intel® Core™ i7, Processor frequency: 2,8 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R7 A360. Optical drives: Blu-Ray DVD Combo. Operating system software: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.