HP logo

HP EliteDesk 705 G2 SFF AMD PRO A8 PRO A8-8650B 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100534
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP EliteDesk 705 G2 SFF AMD PRO A8 PRO A8-8650B 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional PC Black:

HP EliteDesk 705 G2 SFF, 3,2 GHz, AMD PRO A8, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP EliteDesk 705 G2 SFF AMD PRO A8 PRO A8-8650B 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional PC Black:

HP EliteDesk 705 G2 SFF. Processor frequency: 3,2 GHz, Processor type: AMD PRO A8, Processor: PRO A8-8650B. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: AMD Radeon R7. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 200 W. Form factor: SFF. Product type: PC

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.