HP logo

HP EliteBook 8770w Intel® Core™ i5 i5-3380M Laptop 43,9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M4000 Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35332
Info modified on:
22 Jan 2025, 06:16:05
End of life date:
28 Feb 2014
Short summary description HP EliteBook 8770w Intel® Core™ i5 i5-3380M Laptop 43,9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M4000 Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal:

HP EliteBook 8770w, Intel® Core™ i5, 2,9 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8770w Intel® Core™ i5 i5-3380M Laptop 43,9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M4000 Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal:

HP EliteBook 8770w. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-3380M, Processor frequency: 2,9 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. Operating system software: Windows 7 Professional. Product colour: Charcoal

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.