HP logo

HP EliteBook 8760w Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 4000M Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44249
Info modified on:
22 Jan 2025, 05:46:48
Short summary description HP EliteBook 8760w Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 4000M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8760w, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 8 GB, 750 GB, Windows 7 Professional

Long summary description HP EliteBook 8760w Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 4000M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8760w. Processor type: Intel® Core™ i7, Processor: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drives: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® Quadro® 4000M. Operating system software: Windows 7 Professional. Weight: 3,47 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.