HP logo

HP Compaq dx2400 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3650 Windows Vista Business Micro Tower PC

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64594
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dx2400 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3650 Windows Vista Business Micro Tower PC:

HP Compaq dx2400, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dx2400 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3650 Windows Vista Business Micro Tower PC:

HP Compaq dx2400. Processor frequency: 3 GHz, Processor type: Intel® Core™2 Duo, Processor: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drives: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3650. Operating system software: Windows Vista Business. Form factor: Micro Tower. Product type: PC. Weight: 10,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.