HP logo

HP 250 G3 Intel® Celeron® N2840 Laptop 39,6 cm (15.6") 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16896
Info modified on:
22 Jan 2025, 05:11:39
End of life date:
31 Jan 2015
Short summary description HP 250 G3 Intel® Celeron® N2840 Laptop 39,6 cm (15.6") 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver:

HP 250 G3, Intel® Celeron®, 2,16 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description HP 250 G3 Intel® Celeron® N2840 Laptop 39,6 cm (15.6") 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver:

HP 250 G3. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Celeron®, Processor: N2840, Processor frequency: 2,16 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 8.1. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.