HP logo

HP Z640 Intel Xeon E5 v3 E5-2609V3 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79410
Info modified on:
14 Mar 2024, 17:43:00
Short summary description HP Z640 Intel Xeon E5 v3 E5-2609V3 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Tower Workstation Black:

HP Z640, 1,9 GHz, Intel Xeon E5 v3, E5-2609V3, 32 GB, 512 GB, Windows 7 Professional

Long summary description HP Z640 Intel Xeon E5 v3 E5-2609V3 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Tower Workstation Black:

HP Z640. Processor frequency: 1,9 GHz, Processor type: Intel Xeon E5 v3, Processor: E5-2609V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® Quadro® K2200. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 925 W. Form factor: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.