HP logo

HP EliteDisplay S270c 27" Curved computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61444
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP EliteDisplay S270c 27" Curved computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay S270c 27" Curved, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description HP EliteDisplay S270c 27" Curved computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay S270c 27" Curved. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.