HP logo

HP LaserJet Enterprise M607dn 1200 x 1200 DPI A4

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54800
Info modified on:
14 Mar 2024, 18:57:09
Short summary description HP LaserJet Enterprise M607dn 1200 x 1200 DPI A4:

HP LaserJet Enterprise M607dn, Laser, 1200 x 1200 DPI, A4, 52 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise M607dn 1200 x 1200 DPI A4:

HP LaserJet Enterprise M607dn. Print technology: Laser. Number of print cartridges: 1, Duty cycle (monthly, A4): 250000 pages per month. Resolution (maximum): 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 52 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.