HP logo

HP ENVY 4527 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84458
Info modified on:
14 Mar 2024, 19:43:07
Short summary description HP ENVY 4527 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi:

HP ENVY 4527, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct print supported, Black

Long summary description HP ENVY 4527 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi:

HP ENVY 4527. Print technology: Thermal inkjet, Printing: Colour printing, Resolution (maximum): 4800 x 1200 DPI, Print speed colour (normal, A4/US Letter): 6,8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct print supported. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.