HP logo

HP J1P94AV graphics card NVIDIA Quadro K2200 4 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56962
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP J1P94AV graphics card NVIDIA Quadro K2200 4 GB GDDR5:

HP J1P94AV, Quadro K2200, 4 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 2.0

Long summary description HP J1P94AV graphics card NVIDIA Quadro K2200 4 GB GDDR5:

HP J1P94AV. Graphics processor family: NVIDIA, Graphics processor: Quadro K2200. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.4, Dual-link DVI. PCI bus: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.