HP logo

HP v212w USB flash drive 64 GB USB Type-A 2.0 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74676
Info modified on:
14 Mar 2024, 19:35:01
Short summary description HP v212w USB flash drive 64 GB USB Type-A 2.0 Black:

HP v212w, 64 GB, USB Type-A, 2.0, 14 MB/s, Sleeve, Black

Long summary description HP v212w USB flash drive 64 GB USB Type-A 2.0 Black:

HP v212w. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0, Read speed, media: 14 MB/s, Write speed: 4 MB/s. Form factor: Sleeve. Weight: 9 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.