HP logo

HP EliteBook Folio 1040 G2 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57828
Info modified on:
02 Feb 2025, 23:02:29
Short summary description HP EliteBook Folio 1040 G2 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 1040 G2, Intel® Core™ i5, 2,2 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 128 GB

Long summary description HP EliteBook Folio 1040 G2 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 1040 G2. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system software: Windows 7 Professional. Product colour: Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.