HP logo

HP Compaq 8710p Intel® Core™2 Duo T7500 Laptop 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48003
Info modified on:
22 Jan 2025, 05:22:23
End of life date:
20 Mar 2009
Short summary description HP Compaq 8710p Intel® Core™2 Duo T7500 Laptop 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business:

HP Compaq 8710p, Intel® Core™2 Duo, 2,2 GHz, 43,2 cm (17"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description HP Compaq 8710p Intel® Core™2 Duo T7500 Laptop 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business:

HP Compaq 8710p. Product type: Laptop. Processor type: Intel® Core™2 Duo, Processor: T7500, Processor frequency: 2,2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA Quadro NVS 320M. Operating system software: Windows Vista Business. Weight: 3,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.