HP Intel Core i7-4610M, Intel® Core™ i7, 22 nm, i7-4610M, 3 GHz, 64-bit, 4th gen Intel® Core™ i7
HP Intel Core i7-4610M. Processor type: Intel® Core™ i7, Processor lithography: 22 nm, Processor: i7-4610M. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3L. On-board graphics card model: Intel® HD Graphics 4600, Maximum on-board graphics card memory: 2 GB, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI, VGA (D-Sub). Market segment: Mobile, PCI Express сonfigurations: 1x16, 1x8+2x4, 2x8+1x4, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2. Compatibility: ProBook 640 G1