HP logo

HP ProBook 650 G1 Intel® Core™ i5 i5-4310M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65850
Info modified on:
23 Jan 2025, 18:12:55
Short summary description HP ProBook 650 G1 Intel® Core™ i5 i5-4310M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Home Premium Black, Silver:

HP ProBook 650 G1, Intel® Core™ i5, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP ProBook 650 G1 Intel® Core™ i5 i5-4310M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Home Premium Black, Silver:

HP ProBook 650 G1. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-4310M, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drives: DVD Super Multi. Operating system software: Windows 8.1 Home Premium. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.