HP Z440, 3,5 GHz, Intel Xeon E5 v3, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional
HP Z440. Processor frequency: 3,5 GHz, Processor type: Intel Xeon E5 v3, Processor: E5-1620V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drives: DVD Super Multi. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 700 W. Form factor: Mini Tower. Product type: Workstation. Product colour: Black