HP logo

HP Desktop Mini Security/Dual VESA Sleeve Desk Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208636
Info modified on:
30 Mar 2023, 12:55:27
End of life date:
17 Oct 2017
Short summary description HP Desktop Mini Security/Dual VESA Sleeve Desk Black:

HP Desktop Mini Security/Dual VESA Sleeve, 100 x 100 mm, 100 x 100 mm, Black

Long summary description HP Desktop Mini Security/Dual VESA Sleeve Desk Black:

HP Desktop Mini Security/Dual VESA Sleeve. Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.