HP logo

HP t5540 Thin Client 1 GHz 1,54 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64827
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
23 Sept 2009
Short summary description HP t5540 Thin Client 1 GHz 1,54 kg:

HP t5540 Thin Client, 1 GHz, Via Eden, 533 MHz, 0,5 GB, 0,128 GB, 64 MB

Long summary description HP t5540 Thin Client 1 GHz 1,54 kg:

HP t5540 Thin Client. Processor frequency: 1 GHz, Processor type: Via Eden, Processor system bus: 533 MHz. Internal memory: 0,5 GB. Total storage capacity: 0,128 GB. Maximum graphics card memory: 64 MB. Protocol supporting point: Citrix ICA; Microsoft RDP Citrix ICA; Microsoft RDP; TeemTalk Terminal Emulator

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.