HP logo

HP iPAQ h2210 Pocket PC + TomTom 2.0 Benelux handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 144,2 g

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55728
Info modified on:
18 Oct 2019, 18:17:49
Short summary description HP iPAQ h2210 Pocket PC + TomTom 2.0 Benelux handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 144,2 g:

HP iPAQ h2210 Pocket PC + TomTom 2.0 Benelux, 8,89 cm (3.5"), 240 x 320 pixels, TFT, 0,064 GB, 0,4 GHz, 400MHz

Long summary description HP iPAQ h2210 Pocket PC + TomTom 2.0 Benelux handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 144,2 g:

HP iPAQ h2210 Pocket PC + TomTom 2.0 Benelux. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0,064 GB. Processor frequency: 0,4 GHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.